The 27340B403JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 4000 Vpk and a capacitance of 40 nF. It is cast in a rectangular case and supports stand-off mounting. The capacitor operates across a temperature range of -55 ºC to 125 ºC with ripple, and at 65 ºC it permits a maximum AC current of 18.0 A at 3 MHz, 24.0 A at 1 MHz, 20.0 A at 300 kHz, and 12.0 A at 100 kHz. The dimensions are 2.828 ±.031 in long, 2.375 ±.015 in wide, and 1.187 ±.036 in high with a .187 ±.015 in mounting hole diameter.
High-Voltage Types, Transmitting Mica 40000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27340B403JO0 | 2002-27340B403JO0 | 27340B403JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0400 microF | 40000 microF | 0.0400 microF |
| Capacitance Tolerance | 5 (+/- %) |