The 27320B104J00 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 0.1 µF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for an operating temperature range of -55°C to 125°C with ripple, and at 65°C, it handles a maximum AC current of 18.0 A at 3 MHz, 23.0 A at 1 MHz, 18.0 A at 300 kHz, and 10.5 A at 100 kHz.
Datasheet Summary Powered by GS/AI
The 27320B104J00 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 0.1 µF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for an operating temperature range of -55°C to 125°C with ripple, and at 65°C, it handles a maximum AC current of 18.0 A at 3 MHz, 23.0 A at 1 MHz, 18.0 A at 300 kHz, and 10.5 A at 100 kHz.