The 27306B304JO0 is a high-voltage mica capacitor designed for radio transmitter applications, rated for 300 kVpk with a capacitance of 300 nF. It is cast in a rectangular case and supports stand-off mounting. The capacitor operates over a temperature range of -55 °C to 125 °C and has a capacitance tolerance of ±5%. It is rated for a maximum AC current of 22.0 A at 100 kHz, 18.0 A at 300 kHz, 25.0 A at 1 MHz, and 18.0 A at 3 MHz. The unit is highly shock resistant and designed for high-current circuits.
High-Voltage Types, Transmitting Mica 300000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27306B304JO0 | 2002-27306B304JO0 | 27306B304JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.3000 microF | 300000 microF | 0.3000 microF |
| Capacitance Tolerance | 5 (+/- %) |