Cornell Dubilier Mica 272600B901JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 272600B901JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating at 60,000 volts peak with a capacitance of 900 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for a maximum AC current of 16.4 A at 3 MHz, 13.1 A at 1 MHz, 8.2 A at 300 kHz, and 4.9 A at 100 kHz, all measured at 65 °C. It operates across a temperature range of -55 °C to 125 °C with ripple. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is noted for superior environmental capability and reliability.

Datasheet Summary
Powered by GS/AI

The 272600B901JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating at 60,000 volts peak with a capacitance of 900 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for a maximum AC current of 16.4 A at 3 MHz, 13.1 A at 1 MHz, 8.2 A at 300 kHz, and 4.9 A at 100 kHz, all measured at 65 °C. It operates across a temperature range of -55 °C to 125 °C with ripple. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is noted for superior environmental capability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Mica - 272600B901JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 272600B901JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers