The 272600B801JO0 is a high-voltage mica capacitor designed for transmitting applications in radio circuits, rated for 60,000 volts peak, with a capacitance of 800 pF. It operates within a temperature range of -55°C to 125°C and supports maximum AC current ratings of 16.0 A at 3 MHz, 12.5 A at 1 MHz, 7.7 A at 300 kHz, and 4.6 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and permits stand-off mounting. Capacitance tolerance is ±5%.
Datasheet Summary Powered by GS/AI
The 272600B801JO0 is a high-voltage mica capacitor designed for transmitting applications in radio circuits, rated for 60,000 volts peak, with a capacitance of 800 pF. It operates within a temperature range of -55°C to 125°C and supports maximum AC current ratings of 16.0 A at 3 MHz, 12.5 A at 1 MHz, 7.7 A at 300 kHz, and 4.6 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and permits stand-off mounting. Capacitance tolerance is ±5%.