The 27250B750JO0 is a high-voltage mica capacitor rated for 5000 Vpk, with a capacitance of 75 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz and can handle maximum AC currents of 2.0 A at 3 MHz, 1.0 A at 1 MHz, 0.4 A at 300 kHz, and 0.1 A at 100 kHz at 65°C. It operates within a temperature range of -55°C to 125°C and is cast in a rectangular case. This part belongs to the Type 272 series, which supports stand-off mounting and is highly shock resistant.
Datasheet Summary Powered by GS/AI
The 27250B750JO0 is a high-voltage mica capacitor rated for 5000 Vpk, with a capacitance of 75 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz and can handle maximum AC currents of 2.0 A at 3 MHz, 1.0 A at 1 MHz, 0.4 A at 300 kHz, and 0.1 A at 100 kHz at 65°C. It operates within a temperature range of -55°C to 125°C and is cast in a rectangular case. This part belongs to the Type 272 series, which supports stand-off mounting and is highly shock resistant.