The 27250B681JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 5000 Vpk and capable of handling AC currents up to 4.3 A at 3 MHz and 2.4 A at 100 kHz at 65 °C, with a capacitance of 680 pF and a tolerance of ±5%. It is cast in a rectangular case, operates from -55 °C to 125 °C, and supports stand-off mounting. The part belongs to the Type 272 series, which features high shock resistance and optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 680µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B681JO0 | 2002-27250B681JO0 | 338-27250B681JO0-ND | 27250B681JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-4 microF | 680 microF | 6.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |