The 27250B680JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 5000 V and a capacitance of 68 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and operates across a temperature range of -55°C to 125°C with ripple. It is rated for 2.0 A AC current at 65°C and 3 MHz, with electrical performance consistent across frequencies from 100 kHz to 3 MHz. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and shares the robust environmental and reliability characteristics of the Type 272 series.
Datasheet Summary Powered by GS/AI
The 27250B680JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 5000 V and a capacitance of 68 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and operates across a temperature range of -55°C to 125°C with ripple. It is rated for 2.0 A AC current at 65°C and 3 MHz, with electrical performance consistent across frequencies from 100 kHz to 3 MHz. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and shares the robust environmental and reliability characteristics of the Type 272 series.