The 27250B620JO0 is a high-voltage mica capacitor designed for radio transmitter applications, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk. It has a capacitance of 62 pF, a tolerance of ±5%, and can operate within a temperature range of -55°C to 125°C. The capacitor supports stand-off mounting and is cast in a rectangular case. At 65°C and 100 kHz, it permits a maximum AC current of 0.1 A. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, with enhanced environmental capability and reliability.
Datasheet Summary Powered by GS/AI
The 27250B620JO0 is a high-voltage mica capacitor designed for radio transmitter applications, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk. It has a capacitance of 62 pF, a tolerance of ±5%, and can operate within a temperature range of -55°C to 125°C. The capacitor supports stand-off mounting and is cast in a rectangular case. At 65°C and 100 kHz, it permits a maximum AC current of 0.1 A. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, with enhanced environmental capability and reliability.