The 27250B271JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 5000 Vpk, capacitance of 270 pF, and capacitance tolerance of ±5%. It operates over a temperature range of -55 ºC to 125 ºC and supports maximum AC current ratings of 3.9 A at 3 MHz, 2.4 A at 1 MHz, 1.1 A at 300 kHz, and 0.5 A at 100 kHz at 65 ºC. The capacitor is cast in a rectangular case and is suited for high-current, high-voltage applications.
Datasheet Summary Powered by GS/AI
The 27250B271JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 5000 Vpk, capacitance of 270 pF, and capacitance tolerance of ±5%. It operates over a temperature range of -55 ºC to 125 ºC and supports maximum AC current ratings of 3.9 A at 3 MHz, 2.4 A at 1 MHz, 1.1 A at 300 kHz, and 0.5 A at 100 kHz at 65 ºC. The capacitor is cast in a rectangular case and is suited for high-current, high-voltage applications.