The 27250B242JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 5000 V and a capacitance of 2400 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for a maximum AC current of 6.2 A at 3 MHz, 6.2 A at 1 MHz, 4.3 A at 300 kHz, and 2.0 A at 100 kHz, all at 65 °C, and operates over a temperature range of -55 °C to 125 °C with ripple. It has a capacitance tolerance of ±5% and is electrically equivalent to MIL-C-5 Styles CM65 through CM73.
High-Voltage Types, Transmitting Mica 2400µF
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B242JO0 | 2002-27250B242JO0 | 27250B242JO0 | 338-27250B242JO0-ND | 27250B242JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0024 microF | 2400 microF | 0.0024 microF | 0.0024 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |