The 27250B181JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 5000 V peak and operating from 100 kHz to 3 MHz. It has a capacitance of 180 pF with a tolerance of ±5%. At 65°C, it supports a maximum AC current of 3.3 A at 3 MHz, 2.0 A at 1 MHz, 0.8 A at 300 kHz, and 0.3 A at 100 kHz. The capacitor is cast in a rectangular case and is suitable for broad temperature operation from -55°C to 125°C with ripple.
High-Voltage Types, Transmitting Mica 160µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B181JO0 | 2002-27250B181JO0 | 338-27250B181JO0-ND | 27250B181JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-4 microF | 160 microF | 1.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |