The 27250B162JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk. It has a capacitance of 1600 pF and a capacitance tolerance of ±5%. The capacitor supports a maximum AC current of 3.9 A at 1 MHz and 1.0 A at 100 kHz at 65°C, with an operating temperature range of -55°C to 125°C. It is cast in a rectangular case and suitable for stand-off mounting. The part complies with the Type 272 series specifications.
High-Voltage Types, Transmitting Mica 1600µF
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B162JO0 | 338-27250B162JO0-ND | 2002-27250B162JO0 | 27250B162JO0 | 27250B162JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0016 microF | 1600 microF | 0.0016 microF | 0.0016 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |