The 27250B152JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 5000 Vpk and a capacitance of 1500 pF. It is cast in a rectangular case and supports stand-off mounting. The part has a capacitance tolerance of ±5% and operates within a temperature range of -55 ºC to 125 ºC. At 65 ºC, it handles a maximum AC current of 6.8 A at 3 MHz, 5.1 A at 1 MHz, 3.3 A at 300 kHz, and 1.5 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and offers enhanced environmental capability and reliability. The part is highly shock resistant and may be mounted using optional aluminum plates.
High-Voltage Types, Transmitting Mica 1500µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B152JO0 | 2002-27250B152JO0 | 338-27250B152JO0-ND | 27250B152JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0015 microF | 1500 microF | 0.0015 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |