The 27250B151JO0 is a high-voltage mica capacitor designed for radio transmitter applications, with a rated voltage of 5000 Vpk and a capacitance of 150 pF. It is cast in a rectangular case and offers a capacitance tolerance of ±5%. The part is rated for a maximum AC current of 3.3 A at 3 MHz, 1.8 A at 1 MHz, 0.7 A at 300 kHz, and 0.2 A at 100 kHz, all at 65 °C. The operating temperature range is -55 °C to 125 °C. The capacitor meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings.
Datasheet Summary Powered by GS/AI
The 27250B151JO0 is a high-voltage mica capacitor designed for radio transmitter applications, with a rated voltage of 5000 Vpk and a capacitance of 150 pF. It is cast in a rectangular case and offers a capacitance tolerance of ±5%. The part is rated for a maximum AC current of 3.3 A at 3 MHz, 1.8 A at 1 MHz, 0.7 A at 300 kHz, and 0.2 A at 100 kHz, all at 65 °C. The operating temperature range is -55 °C to 125 °C. The capacitor meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings.