The 27250B102JO0 is a high-voltage mica capacitor rated for 5000 Vpk with a capacitance of 1000 pF and a tolerance of ±5%. It operates from -55°C to 125°C and supports maximum AC currents of 6.2 A at 3 MHz, 4.7 A at 1 MHz, 2.7 A at 300 kHz, and 1.2 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and is eligible for stand-off mounting with optional aluminum mounting plates. The case dimensions are not specified.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 1000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B102JO0 | 338-27250B102JO0-ND | 27250B102JO0 | 2002-27250B102JO0 | 27250B102JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1000 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |