The 272500B901JO0 is a high-voltage mica capacitor in the Type 272 series, designed for high-current and high-voltage RF transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 900 pF, a rated voltage of 50,000 Vpk, and a maximum AC current rating of 16.4 A at 3 MHz, 13.1 A at 1 MHz, 8.2 A at 300 kHz, and 4.9 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and supports stand-off mounting. Its operating temperature range is from -55°C to 125°C with ripple. Capacitance tolerance is ±5%.
Datasheet Summary Powered by GS/AI
The 272500B901JO0 is a high-voltage mica capacitor in the Type 272 series, designed for high-current and high-voltage RF transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 900 pF, a rated voltage of 50,000 Vpk, and a maximum AC current rating of 16.4 A at 3 MHz, 13.1 A at 1 MHz, 8.2 A at 300 kHz, and 4.9 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and supports stand-off mounting. Its operating temperature range is from -55°C to 125°C with ripple. Capacitance tolerance is ±5%.