The 27230B752JO0 is a high-voltage mica capacitor designed for high-current and high-voltage radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3 kVpk and capacitance of 7500 pF. It features a rectangular cast case and supports stand-off mounting. The capacitor allows a maximum AC current of 10.0 A at 3 MHz, 9.1 A at 1 MHz, 6.8 A at 300 kHz, and 3.9 A at 100 kHz at 65 °C. Its operating temperature range is from -55 °C to 125 °C with ripple, and it has a capacitance tolerance of ±5%. The package is cast in a rectangular case with optional aluminum mounting plates and is highly shock resistant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27230B752JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |