The 27130B561JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 560 pF. It has a capacitance tolerance of ±5%, operates within a temperature range of -55 °C to 125 °C, and supports a maximum AC current of 3.9 A at 3 MHz and 2.2 A at 100 kHz at 65 °C. The capacitor is cast in a rectangular case and supports stand-off mounting. Peak AC current ratings are specified at various frequencies for the Type 271 series, to which this part belongs.
High-Voltage Types, Transmitting Mica 560µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B561JO0 | 338-27130B561JO0-ND | 2002-27130B561JO0 | 27130B561JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-4 microF | 560 microF | 5.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |