Cornell Dubilier Mica 27130B510JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27130B510JO0 is a high-voltage mica capacitor rated for 3000 Vpk, with a capacitance of 51 pF and a tolerance of ±5%. It is designed for operation between 100 kHz and 3 MHz, with a maximum AC current at 65°C of 0.54 A at 1 MHz, 0.18 A at 300 kHz, and 0.056 A at 100 kHz. The operating temperature range is -55°C to 125°C with ripple. The capacitor is cast in a rectangular case and is suitable for high-current and high-voltage radio transmitter applications.

Datasheet Summary
Powered by GS/AI

The 27130B510JO0 is a high-voltage mica capacitor rated for 3000 Vpk, with a capacitance of 51 pF and a tolerance of ±5%. It is designed for operation between 100 kHz and 3 MHz, with a maximum AC current at 65°C of 0.54 A at 1 MHz, 0.18 A at 300 kHz, and 0.056 A at 100 kHz. The operating temperature range is -55°C to 125°C with ripple. The capacitor is cast in a rectangular case and is suitable for high-current and high-voltage radio transmitter applications.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27130B510JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27130B510JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details