The 27130B271JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3 kVpk and a capacitance of 270 pF. It is cast in a rectangular case, supports stand-off mounting, and has a capacitance tolerance of ±5%. The capacitor is rated for an operating temperature range of -55 °C to 125 °C and can handle a maximum AC current of 3.1 A at 3 MHz and 1.5 A at 1 MHz at 65 °C. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers improved environmental performance and reliability.
High-Voltage Types, Transmitting Mica 270µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B271JO0 | 338-27130B271JO0-ND | 2002-27130B271JO0 | 27130B271JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 270 microF | 2.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |