The 27130B251JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 3000 peak volts and 250 picofarads with a ±5% tolerance. It operates from −55°C to 125°C with ripple and supports stand-off mounting. The capacitor is cast in a rectangular case and is highly shock resistant, with maximum AC current ratings of 2.7 A at 3 MHz, 1.3 A at 1 MHz, 0.7 A at 300 kHz, and 0.3 A at 100 kHz at 65°C. It meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73.
High-Voltage Types, Transmitting Mica 250µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B251JO0 | 338-27130B251JO0-ND | 2002-27130B251JO0 | 27130B251JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.50E-4 microF | 250 microF | 2.50E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |