The 27130B222JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 220 pF. It is cast in a rectangular case, capable of handling up to 2.7 A AC current at 65 °C at 3 MHz, and operates within a temperature range of -55 °C to 125 °C with ripple. The device meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73 and is shock resistant, suitable for high-reliability applications.
High-Voltage Types, Transmitting Mica 2200µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B222JO0 | 2002-27130B222JO0 | 338-27130B222JO0-ND | 27130B222JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0022 microF | 2200 microF | 0.0022 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |