The 27130B151JO0 is a high-voltage mica capacitor rated for 3000 Vpk, with a capacitance of 150 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz, with a maximum AC current rating of 2.2 A at 3 MHz and 1.0 A at 1 MHz at 65 °C. The capacitor operates over a temperature range of -55 °C to 125 °C and is cast in a rectangular case. It supports stand-off mounting and is highly shock resistant.
Datasheet Summary Powered by GS/AI
The 27130B151JO0 is a high-voltage mica capacitor rated for 3000 Vpk, with a capacitance of 150 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz, with a maximum AC current rating of 2.2 A at 3 MHz and 1.0 A at 1 MHz at 65 °C. The capacitor operates over a temperature range of -55 °C to 125 °C and is cast in a rectangular case. It supports stand-off mounting and is highly shock resistant.