The 27130B122JO0 is a high-voltage mica capacitor rated for 3 kV peak, with a capacitance of 1200 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz and supports a maximum AC current of 5.1 A at 1 MHz and 65 °C. The capacitor operates over a temperature range of −55 °C to 125 °C and is cast in a rectangular case suitable for high-current transmitter circuits. It permits stand-off mounting and is highly shock resistant.
High-Voltage Types, Transmitting Mica 1200µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B122JO0 | 338-27130B122JO0-ND | 2002-27130B122JO0 | 27130B122JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0012 microF | 1200 microF | 0.0012 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |