The 27120B602JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 6000 pF. It is cast in a rectangular case and permits standard mounting, with a maximum AC current rating of 4.3 A at 65°C at 300 kHz and 2.0 A at 100 kHz. The operating temperature range is from -55°C to 125°C with ripple, and capacitance tolerance is ±5%. This device is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and exhibits high shock resistance.
Datasheet Summary Powered by GS/AI
The 27120B602JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 6000 pF. It is cast in a rectangular case and permits standard mounting, with a maximum AC current rating of 4.3 A at 65°C at 300 kHz and 2.0 A at 100 kHz. The operating temperature range is from -55°C to 125°C with ripple, and capacitance tolerance is ±5%. This device is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and exhibits high shock resistance.