The 27110B163JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 16,000 pF. It is cast in a rectangular case, supports operating temperatures from -55 °C to 125 °C, and has a capacitance tolerance of ±5%. At 65 °C, it permits a maximum AC current of 6.8 A at 3 MHz, 6.8 A at 1 MHz, 3.3 A at 300 kHz, and 3.3 A at 100 kHz. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and features a stand-off mounting configuration.
Datasheet Summary Powered by GS/AI
The 27110B163JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 16,000 pF. It is cast in a rectangular case, supports operating temperatures from -55 °C to 125 °C, and has a capacitance tolerance of ±5%. At 65 °C, it permits a maximum AC current of 6.8 A at 3 MHz, 6.8 A at 1 MHz, 3.3 A at 300 kHz, and 3.3 A at 100 kHz. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and features a stand-off mounting configuration.