The 27105B433JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a capacitance of 43,000 pF and a rated voltage of 500 Vpk. It has a capacitance tolerance of ±5% and supports an operating temperature range of -55°C to 125°C with ripple. The capacitor is cast in a rectangular case and allows for convenient mounting. At 65°C, it handles a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 9.1 A at 300 kHz, and 4.7 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but offers superior environmental capability and reliability.
Datasheet Summary Powered by GS/AI
The 27105B433JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a capacitance of 43,000 pF and a rated voltage of 500 Vpk. It has a capacitance tolerance of ±5% and supports an operating temperature range of -55°C to 125°C with ripple. The capacitor is cast in a rectangular case and allows for convenient mounting. At 65°C, it handles a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 9.1 A at 300 kHz, and 4.7 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but offers superior environmental capability and reliability.