The 27105B273JO0 is a rectangular-case, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 500 Vpk and a capacitance of 27,000 pF. It supports an operating temperature range of -55°C to 125°C with ripple, has a capacitance tolerance of ±5%, and is rated for a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 7.5 A at 300 kHz, and 3.9 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and is designed for convenient mounting.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 27000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27105B273JO0 | 27105B273JO0 | 2002-27105B273JO0 | 338-27105B273JO0-ND | 27105B273JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-4 microF | 27000 microF | 0.0270 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |