The 504HC1700K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 150 and capacitance of 0.5 μF. It supports a maximum RMS current of 250 A at 100 kHz and a maximum core temperature of +85°C, with surface temperature limited to +45°C requiring derating above this point. The capacitor has a capacitance tolerance of ±10%, maximum ESR of 93 mΩ at +25°C, and self-inductance below 3 nH. It is flame retardant to UL94V0 and mounted in a 2SM6 terminal style with dimensions of 30.2 mm (B) × 30 mm (H) × 68 mm (L).
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
0.5µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.5µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.5UF 10% 700VAC CHASS
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 504HC1700K2SM6 | 1572-1824-ND | 2002-504HC1700K2SM6 | 504HC1700K2SM6 | 504HC1700K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF |