The 255PPS700K is an axial lead metallized polypropylene film capacitor rated for 700 VDC, suited for high dv/dt applications. It has a capacitance of 2.5 µF, with a maximum RMS ripple current of 14 A at 100 kHz and 25°C. The dimensions are 26.5 mm in diameter and 46 mm in length. It operates from -40°C to +85°C, with a dissipation factor of 3.5% max at 1 kHz. Insulation resistance is 30,000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated VDC for 2 seconds. The capacitor meets UL 501 and UL94V-0 standards with flame-retardant tape and epoxy end fill. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPS700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |