The 255PPS102KS is a high-voltage, high dv/dt axial film capacitor for power conversion applications. It has a rated voltage of 1000 VDC, a surge voltage of 2200 VDC, and an AC rating of 600 VAC. Capacitance is 2.5 µF with ±10% tolerance. The maximum RMS ripple current is 14 A at 70°C with an ESR of 3.1 mΩ at 100 kHz. Dimensions are 31 mm in diameter and 59 mm in length. Operating temperature ranges from -40°C to +85°C. Construction uses metallized polypropylene film with flame-retardant epoxy encapsulation. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30,000 MΩ·µF at 25°C. Life expectancy is 100,000 hours at 70°C under DC bias.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPS102KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |