The 255PPA850KS is an axial lead, high voltage, high dv/dt film capacitor designed for inverters, converters, and switching power supplies. It has a rated DC voltage of 850 VDC, a surge voltage of 1200 VDC, and an AC voltage rating of 450 VAC. Capacitance is 2.5 µF with a tolerance of ±10% at 1 kHz and 25°C. The capacitor uses double metallized polypropylene film with internal series connections and is encapsulated in flame-retardant polyester tape and epoxy resin (UL94V0). It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 2.5 mΩ at 100 kHz, and dimensions of 27.5 mm in diameter by 59 mm in length. Operating temperature ranges from -55°C to +85°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30,000 MΩ·µF at 25°C. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPA850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |