The 255PPA850KN is an axial lead film capacitor for high dv/dt applications such as inverters and switching power supplies, with a rated DC voltage of 850 V, a capacitance of 2.5 μF, and a maximum RMS ripple current of 14 A at 70°C. It has a typical ESR of 2.6 mΩ at 100 kHz and 25°C, with dimensions of 36.5 mm in diameter and 46 mm in length. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy coating, operates from -55°C to +85°C, and has a dissipation factor below 0.06% at 1 kHz. Insulation resistance is 30,000 MΩ·μF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Rated for 100,000 hours at VDC and 70°C, it meets UL 501 and UL94V0 standards for flame retardancy and has lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPA850KN |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |