The 255PPA700KS is an axial lead, high dv/dt film capacitor for switched power circuits, rated at 700 VDC and 420 VAC. It has a capacitance of 2.5 µF with ±10% tolerance and a maximum RMS ripple current of 14 A at 70°C. Its ESR is 2.8 mΩ at 100 kHz and 25°C. Dimensions are 27.5 mm in diameter and 59 mm in length. Built with double metallized polypropylene film and epoxy end coats (UL94V0), it operates from -55°C to +85°C. Dissipation factor is ≤0.06% at 1 kHz, insulation resistance is ≥30 000 MΩ×µF, and self-inductance is under 1 nH per mm of lead spacing. The life expectancy is 30 000 hours at rated AC voltage and 70°C. Dielectric strength is 160% of rated VDC or 200% VDC applied for 60 seconds. Capacitance temperature coefficient is -200 to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPA700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |