45µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 45UF 10% 440VAC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 24FB4445-F-ND | 24FB4445-F |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 45 microF | 45 microF |