Film capacitor rated for 400 VAC RMS and 500 A current at 100 kHz with a capacitance of 2.4 μF, designed for induction heating and tank circuits. Constructed with self-healing polypropylene dielectric and UL94V0 flame retardant rating, it operates with a maximum core temperature of 85°C and maximum surface temperature of 45°C, beyond which KVAR rating de-rates at 2.25%/°C. Dimensions are 30.2 mm width, 30 mm height, and 68 mm length with 2CM6 terminal style. Maximum ESR at +25°C is 0.8 mΩ and self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 245HC4A500K2CM6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |