The 245HC3A500K2SM6 is a self-healing polypropylene film capacitor rated for 600 VAC RMS at 300 kHz, with a capacitance of 2.40 μF and a maximum RMS current of 500 A. It has a maximum ESR of 0.8 mΩ at +25°C and a maximum core temperature of +85°C, with surface temperature limited to +45°C requiring derating above that point. The capacitor meets UL94V0 flame retardant standards, has a capacitance tolerance of ±10%, and a self-inductance under 3 nH. It is mounted in a rectangular package measuring 30.2 mm × 30 mm × 68 mm with 2SM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 2.4µF
2.4µF Film Capacitor 500V Polypropylene (PP) Nonstandard
CAP FILM 2.4UF 10% 500VAC CHASSI
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 245HC3A500K2SM6 | 2002-245HC3A500K2SM6 | 245HC3A500K2SM6-ND | 245HC3A500K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF |