The 334HC1700K2CM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, rated for 150 kVAR at 700 kHz and 250 A RMS current. It has a capacitance of 0.33 μF, a capacitance tolerance of ±10%, a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The maximum ESR at 100 kHz and +25°C is 148-200 mΩ, with a self-inductance of less than 3 nH. The capacitor is flame retardant to UL94V0 and packaged in a rectangular 2CM6 style measuring 30.2 mm × 30 mm × 68 mm.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.33µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.33µF Film Capacitor 700V Polypropylene (PP) Nonstandard
CAP FILM 0.33UF 700VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334HC1700K2CM6 | 2002-334HC1700K2CM6 | 334HC1700K2CM6 | 1572-1579-ND | 334HC1700K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |