The 229LMH035MZEF is a 35 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 30.14 mΩ, and a ripple current rating of 5 A at 105°C. It has dimensions of 35 mm in diameter and 40 mm in length. The capacitor operates at 22.61 mΩ ESR and 5.0 A ripple current at 20°C. It offers high-voltage and high-current capability for filtering and switching power supplies, with a tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 105°C and 1000 hours of shelf life at 105°C, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified values.
Datasheet Summary Powered by GS/AI
The 229LMH035MZEF is a 35 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 30.14 mΩ, and a ripple current rating of 5 A at 105°C. It has dimensions of 35 mm in diameter and 40 mm in length. The capacitor operates at 22.61 mΩ ESR and 5.0 A ripple current at 20°C. It offers high-voltage and high-current capability for filtering and switching power supplies, with a tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 105°C and 1000 hours of shelf life at 105°C, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified values.