The 229LMH025MZDE is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 22,000 µF, and a maximum ESR of 33.91 mΩ at 120 Hz and 20°C. It has a dimensional size of 30 mm diameter by 30 mm length, and is rated for a maximum ripple current of 4.3 A at 105°C. The operating temperature range is -40°C to +105°C, with a load life of 2,000 hours at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz, 20°C, and the dissipation factor is 0.35. The part features straight lead style with a 14 mm lead pitch.
Datasheet Summary Powered by GS/AI
The 229LMH025MZDE is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 22,000 µF, and a maximum ESR of 33.91 mΩ at 120 Hz and 20°C. It has a dimensional size of 30 mm diameter by 30 mm length, and is rated for a maximum ripple current of 4.3 A at 105°C. The operating temperature range is -40°C to +105°C, with a load life of 2,000 hours at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz, 20°C, and the dissipation factor is 0.35. The part features straight lead style with a 14 mm lead pitch.