The 229LBB035M2DG is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 22,000 µF and a maximum ESR of 4.94 mΩ at 120 Hz and +20°C. It has dimensions of 30 mm in diameter and 45 mm in length, and operates within a temperature range of -40°C to +85°C. The capacitor supports a rated ripple current of 4.94 A at 120 Hz and +85°C, with a dissipation factor ≤ 0.35 at 120 Hz. It meets a load life specification of 3,000 hours at 85°C with rated voltage and ripple current, with capacitance change less than 20% and dissipation factor under 200% of the maximum specified value. The lead style is code 4, with a pin pitch of 14 mm, and mounting is designed for snap-in installation.
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18.84mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 22000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 229LBB035M2DG | 229LBB035M2DG-ND | 229LBB035M2DG |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |