The 229LBB016M2DD is a 16 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 4.21 mΩ at 120 Hz and +20°C, and a ripple current rating of 37.68 A RMS at 85°C. It has dimensions of 30 mm in diameter by 30 mm in length and is rated for operation from -40°C to +85°C. The part meets a 3,000-hour load life requirement at 85°C with rated voltage and ripple current, with capacitance change limited to less than 20% of the initial value and dissipation factor and leakage current within specified limits.
CAP ALUM 22000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229LBB016M2DD | 229LBB016M2DD |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |