The 229LBA016M2BH is a snap-in aluminum electrolytic capacitor rated for 16VDC, with a capacitance of 22,000 µF, a maximum ESR of 37.68 mΩ, and a ripple current rating of 5.23 A at 120 Hz and +85°C. It has dimensions of 22 mm in diameter and 50 mm in length, and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.15 at 120 Hz. The part is qualified for 2,000 hours of load life at 85°C with rated voltage and ripple current applied, and matches the LBA series specifications for 16VDC operation.
CAP ALUM 22000UF 20% 16V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229LBA016M2BH | 229LBA016M2BH |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |