229CKE6R3MRY is a 22,000 µF aluminum electrolytic capacitor rated for 6.3 WVDC, with a maximum RMS ripple current of 2400 mA at 105°C and 120 Hz. It has a diameter of 18 mm and a length of 35 mm, and operates within a temperature range of -40°C to +105°C. The part is designed for bypass, coupling, filter, and decoupling applications, and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.
CAP ALUM 22000UF 20% 6.3V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229CKE6R3MRY | 229CKE6R3MRY |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |