The 228TMA063M is an axial leaded aluminum electrolytic capacitor rated for 63 VDC, with a capacitance of 220 µF, a maximum ESR of 0.754 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 340 mA at 120 Hz and +105°C. It measures 10 mm in diameter by 26 mm in length. The part operates over a temperature range of -25°C to +105°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C. It complies with a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2200µF 63V
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 106mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 2200UF 20% 63V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TMA063M | 2002-228TMA063M | 228TMA063M-ND | 228TMA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |