Cornell Dubilier Aluminum Electrolytic 228SAK016M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.17 A @ 120 Hz, 85°C ESR: 181 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.17 A @ 120 Hz, 85°C ESR: 181 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228SAK016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC and 2,200 µF capacitance, with a tolerance of ±20%. It operates from -40°C to +85°C and has a rated load life of 2,000 hours at 85°C with rated voltage and ripple current applied. The part has an ESR of 0.181 Ω at 120 Hz and 20°C, and a ripple current rating of 1,170 mA at 120 Hz and 85°C. It is housed in a cylindrical case measuring 16 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm.

Datasheet Summary
Powered by GS/AI

The 228SAK016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC and 2,200 µF capacitance, with a tolerance of ±20%. It operates from -40°C to +85°C and has a rated load life of 2,000 hours at 85°C with rated voltage and ripple current applied. The part has an ESR of 0.181 Ω at 120 Hz and 20°C, and a ripple current rating of 1,170 mA at 120 Hz and 85°C. It is housed in a cylindrical case measuring 16 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228SAK016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228SAK016M
Aluminum Electrolytic 228SAK016M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.17 A @ 120 Hz, 85°C ESR: 181 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.17 A @ 120 Hz, 85°C
  • ESR: 181 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 15mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 228SAK016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228SAK016M-ND
Aluminum Electrolytic Capacitors 228SAK016M-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 181mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 181mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-228SAK016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228SAK016M
Aluminum Electrolytic Capacitors 2002-228SAK016M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228SAK016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
228SAK016M
Capacitors - Aluminum Electrolytic Capacitors 228SAK016M
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228SAK016M 228SAK016M-ND 2002-228SAK016M 228SAK016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details