Cornell Dubilier Aluminum Electrolytic 228LMB050M2BD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228LMB050M2BD is a snap-in aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 2200 µF, a maximum ESR of 263.71 mΩ at 120 Hz and 20°C, and a rms ripple current rating of 1.31 A at 120 Hz and 105°C. It has a diameter of 22 mm and a height of 30 mm, with an operating temperature range of -25°C to +105°C. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, and maintains capacitance change under 20% of initial value after shelf life testing at 85°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 228LMB050M2BD is a snap-in aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 2200 µF, a maximum ESR of 263.71 mΩ at 120 Hz and 20°C, and a rms ripple current rating of 1.31 A at 120 Hz and 105°C. It has a diameter of 22 mm and a height of 30 mm, with an operating temperature range of -25°C to +105°C. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, and maintains capacitance change under 20% of initial value after shelf life testing at 85°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228LMB050M2BD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228LMB050M2BD
Aluminum Electrolytic 228LMB050M2BD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 228LMB050M2BD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details