The 228LMB035M2BC is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 2200 μF, a maximum ESR of 263.71 mΩ at 120 Hz and +20°C, and a ripple current rating of 1.17 A at 105°C. It has a diameter of 22 mm and a height of 25 mm, with a operating temperature range of -25°C to +105°C. The part meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied, and exhibits a capacitance change of less than 20% of the initial value. Dissipation factor is ≤0.4, and leakage current is limited to 3√CV or 5000 μA, whichever is less. Capacitance tolerance is ±20% at 120 Hz and 20°C. Impedance ratio at -40°C to +20°C is 15:1. The case is a snap-in style with dimensions 22x25 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 228LMB035M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |