Cornell Dubilier Aluminum Electrolytic 228KXM6R3M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.98 A @ 100 kHz, 105°C ESR: 165.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.98 A @ 100 kHz, 105°C ESR: 165.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228KXM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 2200 µF, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The capacitor has a diameter of 10 mm and a length of 25 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, its maximum ESR is 0.1658 Ω, and its maximum ripple current is 1980 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 228KXM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 2200 µF, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The capacitor has a diameter of 10 mm and a length of 25 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, its maximum ESR is 0.1658 Ω, and its maximum ripple current is 1980 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228KXM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228KXM6R3M
Aluminum Electrolytic 228KXM6R3M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.98 A @ 100 kHz, 105°C ESR: 165.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.98 A @ 100 kHz, 105°C
  • ESR: 165.8 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228KXM6R3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228KXM6R3M
Capacitors - Aluminum Electrolytic Capacitors 228KXM6R3M
CAP ALUM 2200UF 20% 6.3V RADIAL

CAP ALUM 2200UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 228KXM6R3M 228KXM6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers